GAS TRACTION SPRINGS with or without damping
Featured Product from Bansbach Easylift®
GAS TRACTION SPRINGS
Bansbach easylift gas traction springs are available with your requested compression force and specified features. All features, such as end damping and length, can be customized for your application needs. Our standard and lockable gas traction springs can help to solve many structural requirements in various technical fields.
FUNCTION:
The basic position of gas traction springs is with an inserted piston rod. Our traction springs differ between short (standard) and long construction types. The speed of the standard gas traction springs with short construction is fast and cannot be influenced. The long construction traction spring speed can be varied by using different nozzles and is available with and without damping.
Catalog Download!
You can find detailed product information in our Catalog.
Watch>>>Image Movie Bansbach easylift Bansbach easylift® - The World Of Motion
Bansbach easylift® has been developing and producing all types of gas springs for more than 45 years, As a result, our portfolio has been expanded to include:
- Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)
- easyE (Electric Linear Actuators)
- easymotion (Linear Hydraulic Actuation Systems)
- Dampers
- Micro-Hydraulics
- Special Pneumatics
We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:
- Aerospace
- Agricultural
- Medical
- Furniture
- Marine
- Industrial