Underwater easyE® Electric Linear Actuators
Featured Product from Bansbach Easylift®
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions under 100-meter water pressure, submerged for a period of 1 month 10% active duty cycle. The actuator has extra-sealing, and the motor chamber is sealed for 100 bars of pressure.
Features:
- Available in stainless steel (AISI316)
- Stainless steel brackets
- Cable is molded into end fitting
- Operational Temperature -20°C to 70°C
- Integrated Controller Options
- Analog or Digital Control
- 300-1900N Maximum Load
- Max Stroke Length is limited up to 400mm
- 12 or 24 VDC
The Underwater easyE® is the perfect solution for your underwater motion control needs in applications such as:
- Marine
- Industrial
- Medical
For more information, click here to access the Underwater easyE®datasheet
Catalog Download!
You can find detailed product information in our Catalog.
Watch>>>Image Movie Bansbach easylift Bansbach easylift® - The World Of Motion
Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include:
- Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)
- easyE (Electric Linear Actuators)
- easymotion (Linear Hydraulic Actuation Systems)
- Dampers
- Micro-Hydraulics
Free Engineering Available
Contact us: 1-888-225-4498 or sales@easylift.com