MarineTuff® fiber cable with bronze braid armor

Featured Product from Belden Inc.

More Info Email Supplier Request a Quote

MarineTuff fiber cable with bronze braid armor from Belden provides high-speed data communication with anti-corrosion armor material. MarineTuff fiber is ideal for offshore oil rig and shipboard applications where ABS approvals are required giving users the flexibility of bronze braid armor and protection against salt water damage. All products listed are also available without bronze braid armor

Benefits:

  • Protection against salt water corrosion and the durability to withstand harsh environments
  • Limited maintenance requirements
  • High bandwidth cables for long-term use
  • 10-year warranty for guaranteed reliability

Features:

  • MarineTuff utility-grade fiber cable
  • Pre-certified to ABS for immediate installation
  • Flame resistant, FT4
  • Armor meets IEEE1580 standard
  • Meets low smoke zero halogen (LSZH) requirements
  • Standard color code offered