Caliper Disc Brakes - Pneumatic P47 Series

Featured Product from Branham, W.C. Inc.

More Info Email Supplier Request a Quote

Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications.

  • Aluminum Construction
  • Hardcoated
  • Fits on Brake Discs with Unlimited Diameter or Steel Plate
  • Dynamic Torque (inch/lb.): 144 lbf per 100 psi x Braking Radius
  • 200 PSI Maximum Air Pressure
  • Buna-N Seals Standard

 

Braking function can be used as stopping, holding, or tensioning.

P47D model shown.