New 2 Year Warranty on Type 8802 Control Valves
Featured Product from Burkert Fluid Control Systems
Our Promise: Proven quality. Guaranteed! We offer you two years warranty for the control valve Type 8802 (excluding wear parts; valid for ELEMENT series). Take the Type 8802 Control Valve for a test drive and see for yourself.
Put a stop to corrosion! Compared to elaborately painted, vulnerable cast bodies, Bürkert valves excel with robust stainless steel surfaces and high chemical resistance. The smooth-edge design of the ELEMENT series makes cleaning/wash-down processes hassle and residue-free.
The pneumatically operated control valve Type 8802 ideally fits into applications with hygienic conditions and facilitates the certification in pharma and food industries for its whole life cycle. In addition, the Type 8802 scores against similar devices with: Easily integrated best-in-class automation, Advanced diagnostics for a more dependable process as standard, Saves energy and operation costs due to light weight design.
Most importantly, the Type 8802 control valve can help to save energy and operation costs. The overall Bürkert system is significantly lighter and more compact than traditional devices: Their mass of cast body (DN40) and flanges adds up to 54 kg – compared to very light 6 kg (!) for Type 8802. Moreover, the flanges can be eliminated as Bürkert’s stainless steel bodies can be directly welded to the pipe. Disassembling for maintenance is not necessary after all, as the stainless steel surface do not need to be painted. In short, the tremendous weight savings reduces the energy consumption during transport and assembly – as well as in every steam-based temperature control daily plant operation.