Announcements
“ What is the C-Flex Pivot Bearing “ - Contact us for a sample to find out!
(read more)“ What is the C-Flex Pivot Bearing “ - Contact us for a sample to find out!
(read more)Flexure bearings are extremely repeatable with low hysteresis characteristics and high radial and axial stiffness. As they do not wear and do not require lubrication, they are also maintenance-free.
(read more)A single flexure bearing can take the place of bearings, shafts or pins and retaining components, simplifying the design as well as reducing the component cost and assembly time.
(read more)Designed to couple two rotating shafts together, C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact upon system dynamics.
(read more)Limited Rotation Bearings with High Torsional Stiffness
(read more)Send us your current design challenges and leave with a plan for making a difference in your product.
(read more)C-Flex Bearing Co., Inc. offers flat flexure designs that can eliminate the need for helical springs. All necessary pre-load forces, linear spring rates, radial stiffness, and fatigue properties necessary to obtain 50M plus cycles of operation can be achieved.
(read more)Designed to couple two rotating shafts together, C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact upon system dynamics.
(read more)The advantages of cross-flexure bearings has been well documented in connection with the replacing of ball bearing pivots in optomechanical applications.
(read more)Critical components are required to process foods and beverages. Regulations required by the government often mean that materials and lubricants must be in compliance with federal food processing regulations. Materials such as stainless steel are a popular choice due to harsh environments where the bearing is utilized.
(read more)C-Flex Bearings offer extreme long life expectancy for limited angle rotary applications of up to +/- 30 degrees, even when used for constant cycling. Free of wear and inaccuracies due to rolling or sliding friction, and with no need for lubrication, they will increase your system efficiency and decrease downtime.
(read more)Many applications require limited angles of rotation such as position sensing equipment. Although conventional plain bearings may seem acceptable, C-Flex pivot bearings are more reliable.
(read more)- Medical
- INdustrial
- Aerospace
- Semiconductor
C-Flex Bearings offer extreme long life expectancy for limited angle rotary applications of up to +/- 30 degrees, even when used for constant cycling. Free of wear and inaccuracies due to rolling or sliding friction, and with no need for lubrication, they will increase your system efficiency and decrease downtime. And they are GREEN
(read more)It is a flexure based bearing, utilizing internal flat crossed springs, capsuled in a cylindrical housing, to provide precise rotation with low hysteresis and no frictional losses. The C-Flex bearing will offer indefinite life when used within its rated load and rotation values.
(read more)The growing popularity of the C-Flex bearing is not only due to the quality of the product but it’s adaptation in today’s sustainability efforts.
(read more)The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact.
(read more)By doing business with C-Flex Bearing Co., Inc. our customers will support our ongoing effort to provide essential products without a negative environmental impact.
(read more)C-Flex Bearings offer extreme long life expectancy for limited angle rotary applications of up to +/- 30 degrees, even when used for constant cycling.
(read more)The C-Flex bearing or “pivot” is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates
(read more)Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and couplins are designed for indefinite life whtout wear or maintenance.
(read more)We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs.
(read more)C-Flex Couplings combine the best qualities of disc, beam, and bellows couplings in a unique and economical new design. Made to couple two rotating shafts together, these couplings can accommodate large misalignments while transmitting high torque loads with zero
backlash.
Our design guide is written with both the first time user and the experienced engineer in mind, as they are frequently the same person when it comes to pivot bearings
(read more)- Frictionless
- Backlash Free
- Self Centering
- Simple Installation
- Low Hysteresis
- Vacuum Applications
- Stock Items
- No Lubrication
- No Maintenance
- Indefinite Life
Free from backlash, friction and wear, the C-Flex bearing could provide the ultimate in cost effective design, allowing for easy assembly and indefinite life expectancies with undiminished accuracy. Selection of the correct bearing for the application loads expected should result in exceptional long life, even within the most arduous environment.
(read more)Frictionless Bearings • No Lubrication • Low Hysteresis • Easy Installation • Custom Design
(read more)C-Flex couplings will provide superior technology at the lowest cost. Selection of the correct coupling for your application should result in exceptional long life, even in the most arduous environment.
(read more)Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash
(read more)C-Flex Pivot Bearing will provide the solution to eliminating costly downtime and bearing failure and DO NOT NEED lubricants.
(read more)- No Lubrication
- Superior Technology
- Environmentally Friendly
- Made in the USA
C-Flex Bearing is considered a critical manufacturer of products needed for supply chains associated with semi-conductors, food and agriculture, medical equipment, and U.S. government contractors for defense and national security. We are here to help, remaining in operation with normal hours to ensure uninterrupted supply of critical parts to support our customers.
(read more)The C-FLEX lattice servo and C-FLEX lattice couplings are revolutionary, patented designs
(read more)