Announcements

CT Gasket & Polymer Co., Inc. has promoted these products / services:

CT Gasket & Polymer Co., Inc. - ENERGIZER™ GASKETS

The new Energizer™ utilizes a “no-seam” shield providing the thickest protection on the market. (read more)

CT Gasket & Polymer Co., Inc. - Solid, split and double (spiral) backup rings

CTG supplies backup rings in different styles, including solid rings, split rings, and double (spiral) rings. We manufacture backup rings in any size, and in your choice of material. (read more)

CT Gasket & Polymer Co., Inc. - Seal over a wide range of pressures & temperatures

T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of the existing hardware is involved. (read more)

CT Gasket & Polymer Co., Inc. - CORONAVIRUS PROTECTION – PLASTIC PROTECTIVE GEAR

CTG specializes in custom Plexiglass Cornonavirus barriers, sneeze guards and protectors for retail, grocery stores and other commercial customer service and check out applications.

Plexiglass when fabricated and installed correctly helps increase social distancing precautions for the well-being of your customers and associates.

Our custom Plexiglass, acrylic or polycarbona... (read more)

CT Gasket & Polymer Co., Inc. - Do you have a challenging problem?

If you have a challenging problem, then call us, and our in-house engineering experts can design a solution for you. (read more)

CT Gasket & Polymer Co., Inc. - Providing the Thickest Protection with a Gasket

The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market.
For even more demanding applications, we now offer a TFM® shield. (read more)

CT Gasket & Polymer Co., Inc. - CHEVRON & VEE Packings

Standard packing sets are available with temperature ranges between -30° C to 130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)

CT Gasket & Polymer Co., Inc. - Spring Energized Seals

Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. (read more)

CT Gasket & Polymer Co., Inc. -  T-Seals

T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of the existing hardware is involved. (read more)

CT Gasket & Polymer Co., Inc. - Spring Energized Seals

CTG Inc. manufactures PTFE and elastomeric spring energized seals and sealing systems. Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are something we... (read more)

CT Gasket & Polymer Co., Inc. - Complex geometries and tight tolerances

Our engineering staff can analyze and reverse engineer even the largest of OEM seals and provide you with a proper replacement seal design. (read more)

CT Gasket & Polymer Co., Inc. - Rapid transformation of models to product

Benefits
•More than 30 years of experience with CNC machining of metals
•Same-day service available
•Rapid transformation of models to product using CAD/CAM solutions (read more)

CT Gasket & Polymer Co., Inc. - Quick Turn Around on a Mold

Need a quick turn around on a mold? Look no further than CTG; mold making is our specialty (read more)