Announcements
The new Energizer™ utilizes a “no-seam” shield providing the thickest protection on the market.
(read more)CTG supplies backup rings in different styles, including solid rings, split rings, and double (spiral) rings. We manufacture backup rings in any size, and in your choice of material.
(read more)T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of the existing hardware is involved.
(read more)CTG specializes in custom Plexiglass Cornonavirus barriers, sneeze guards and protectors for retail, grocery stores and other commercial customer service and check out applications.
Plexiglass when fabricated and installed correctly helps increase social distancing precautions for the well-being of your customers and associates.
Our custom Plexiglass, acrylic or polycarbona...
(read more)If you have a challenging problem, then call us, and our in-house engineering experts can design a solution for you.
(read more)The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market.
For even more demanding applications, we now offer a TFM® shield.
Standard packing sets are available with temperature ranges between -30° C to 130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application.
(read more)Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product.
(read more)T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of the existing hardware is involved.
(read more)CTG Inc. manufactures PTFE and elastomeric spring energized seals and sealing systems. Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are something we...
(read more)Our engineering staff can analyze and reverse engineer even the largest of OEM seals and provide you with a proper replacement seal design.
(read more)Benefits
•More than 30 years of experience with CNC machining of metals
•Same-day service available
•Rapid transformation of models to product using CAD/CAM solutions
Need a quick turn around on a mold? Look no further than CTG; mold making is our specialty
(read more)