New Ultra-compact electrical power supplies
Featured Product from CARLO GAVAZZI Automation Components
Carlo Gavazzi is excited to introduce the new SPDE Power Supply Series, ultra-compact single-phase DIN-rail power supplies designed for electrical panels. The SPDE Series consists of three frame sizes, starting from 75 W with 32 mm width, through a 480 W with 48 mm width. Their ultra-compact housing design allows them to save up to 50% panel space, making them ideal for applications where space is limited.
The high quality of the SPDE is certified by a series of industry approvals: CE, UKCA, UL61010, and UL62368. Integrated diagnostic and protection functions such as output short circuit, over current, over voltage, and over temperature provide the user with maximum output protection.
More Featured Products