Precision Steel C45 Pinion Transmission Spur Gear
Featured Product from Chengdu Leno Machinery Co., Ltd.
Gear transmission system is an important power and motion transmission device in modern industry, it is not only high transmission efficiency and constant power, so it is widely used in a variety of mechanical equipment, in aviation and navigation, electric power equipment, transportation machinery, cutting machine tools, mechanical processing, mineral smelting and petrochemical industries have been widely used.
Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. In practical application, due to the high speed rotation of spur gear will produce large vibration and noise, which limits the use of some scenes. Therefore, Leno has been exploring how to achieve lightweight spur gear design, reduce noise and vibration during gear transmission, in order to reduce the amount of wear and other losses during transmission.
Spur Gear
- Spur gears have high power transmission efficiency
- They are compact and easy to install
- They offer constant velocity ratio
- Unlike belt drives, spur gear drives have no slip
- Spur gears are highly reliable
Advantage
- Advanced equipment
Leno uses the latest CNC machine, complete parts with high precision in 1 week!
- High precision
Leno provide parts meet ISO2768 (standard vision, fine vision) and ISO286(grade 6, 7,8) various tolerance, the highest precision is under0.005mm.
- Fast delivery
A large number of standard parts are in stock;
The estimated production lead time is 15-30 days.
- Quality control
Leno Quality Control department follows strict quality inspection process—materials, processing process, and ultimate inspection—to ensure product quality.
Customization Options
- Select materials
Carbon steel, Alloy steel, Stainless steel, Nylon, Bronze/Brass;
Can be used for CNC machining of a variety of certified materials
- Surface treatment
Black oxide, Zinc Plated, Nickel Plated etc.
- Heat treatment
Teeth Induction hardened, Nitriding, Carbonization, Carbonitriding, Quenching and Tempering.
- Package
Individual packaging; Cartons and wooden cases; Made-to-order.