INVERTER AND BASE STATION RELAYS
Featured Product from Churod Americas, Inc.
A1 Series 3~10A MINIATURE POWER RELAY
Features:
- Outline dimension (18.2mm×10.2mm×14.9mm)
- 1 Form A?SPST?contact arrangement
- Designed to meet cULus,TUV,CQC requirements
- 4,000VAC dielectric stenght between coil and contact
- Sensitive and standard coils available
- RoHS compliance
- REACH SvHC compliance
- Halogen-Free type available Glow File
- Glow wire type
Churod Americas, Inc.
Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving position in the market due to foundational values of engineering excellence and customer service. Substantial annual investment in R&D and automation ensure Churod will remain on the forefront of technology and manufacturing for years to come.
More Featured Products