Cleaver-Brooks Max-Fire® Series HRSG
Featured Product from Cleaver-Brooks
Cleaver-Brooks Max-Fire® Series Heat Recovery Steam Generator
- 10,000 to 500,000 lb/hr
- Gas flows up to 1,000,000 lb/hr
- Design pressure up to 2,300 psig
- Steam, temperatures to 1,050°F
- Available to less than 2 ppm NOx
The Cleaver-Brooks Max-Fire® is a state-of-the-art, customized packed heat-recovery steam generator with gas turbines from 1 to 95 MW. The Max-Fire is a custom engineered solution from a single-source supplier to ensure the highest quality and output. Cleaver-Brooks offers the MF and VL models available in both O- and A-style configurations.
The Cleaver-Brooks Max-Fire boiler incorporates an integral furnace in a single shop-assembled package heat recovery steam generator (HRSG) that combines a furnace and evaporator and superheater, if applicable, with a natural circulation design.
Capable of steam flows up to 300,000 lb/hr, the Max-Fire Series is offered in two different models. The MF (O-style) and MFA (A-style) models combine the waterwall combustion chamber formed from membrane wall construction with an evaporator section in a single shop-assembled boiler. The VL (O-style) and VLA (A-style) models offer an evaporator section with no furnace, but still enclosed with membrane wall construction.
Features:
- Completely shop-assembled boiler with integral water-cooled furnace utilizing membrane-wall construction for firing temperatures above 2800?F
- Vertical (top) and horizontal gas outlet helps meet tight space requirements
- Combination of bare and finned tube sections provide efficient heat recovery
- Multiple finned-tube designs for optimized heat transfer
- Large steam drums to assure ample steaming area
- Hard or aluminium casing, your preference
- Downcomers on both ends of the boiler
- Can accommodate selective catalytic reduction (SCR) and CO catalyst
Solutions:
- Lower Fuel Cost
- Lower Emissions
- Steam Solutions
Applications:
- Process Steam
- Industrial Process
- Building Heat
- Hospital and Healthcare
- Power and Utilities
- Refineries and Petrochemical
Contact us for more details and a quote