Cleaver-Brooks D-Style Industrial Watertube Boiler
Featured Product from Cleaver-Brooks
D-Style Industrial Watertube Boiler
- Steam, temperatures to 1,050°F
- 10,000 to 500,000 lb/hr
- Natural gas, #2 and #6 oil, alternative fuels, combination
- Design pressure up to 1,750 psig
- Available to less than 7 ppm NOx, Ultra-Low CO
The Cleaver-Brooks Nebraska D-style industrial watertube boiler provides up to 1,050°F superheated steam in the lower-maintenance D configuration.
The D-style is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance.
The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner.
D-style boilers can be customized to provide superheated steam. We offer both single- and dual-stage integral superheater systems with optional temperature control over turndown.
Features:
- Furnace construction utilizes a welded-membrane wall design
- Convection or radiant superheaters
- Large, water-cooled, gas-tight furnace areas
- Boiler wall constructions are 100% water-cooled and refractory-free
- Only single-source supplier for integrated boiler, burner, and control solutions
- Radiant superheater designs are available
- Can accommodate selective catalytic reduction (SCR) and CO catalyst
Solutions:
- Lower Fuel Cost
- Lower Emissions
- Steam Solutions
Applications:
- Process Steam
- Industrial Process
- Building Heat
- Hospital and Healthcare
- Power and Utilities
- Refineries and Petrochemical
Contact us for more details and a quote
More Featured Products