Cleaver-Brooks Max-Fire® Series HRSG

Featured Product from Cleaver-Brooks

Cleaver-Brooks Max-Fire® Series HRSG-Image

Cleaver-Brooks Max-Fire® Series Heat Recovery Steam Generator

  • 10,000 to 500,000 lb/hr
  • Gas flows up to 1,000,000 lb/hr
  • Design pressure up to 2,300 psig
  • Steam, temperatures to 1,050°F
  • Available to less than 2 ppm NOx

The Cleaver-Brooks Max-Fire® is a state-of-the-art, customized packed heat-recovery steam generator with gas turbines from 1 to 95 MW. The Max-Fire is a custom engineered solution from a single-source supplier to ensure the highest quality and output. Cleaver-Brooks offers the MF and VL models available in both O- and A-style configurations.

The Cleaver-Brooks Max-Fire boiler incorporates an integral furnace in a single shop-assembled package heat recovery steam generator (HRSG) that combines a furnace and evaporator and superheater, if applicable, with a natural circulation design.

Capable of steam flows up to 300,000 lb/hr, the Max-Fire Series is offered in two different models. The MF (O-style) and MFA (A-style) models combine the waterwall combustion chamber formed from membrane wall construction with an evaporator section in a single shop-assembled boiler. The VL (O-style) and VLA (A-style) models offer an evaporator section with no furnace, but still enclosed with membrane wall construction.

Features:

  • Completely shop-assembled boiler with integral water-cooled furnace utilizing membrane-wall construction for firing temperatures above 2800?F
  • Vertical (top) and horizontal gas outlet helps meet tight space requirements
  • Combination of bare and finned tube sections provide efficient heat recovery
  • Multiple finned-tube designs for optimized heat transfer
  • Large steam drums to assure ample steaming area
  • Hard or aluminium casing, your preference
  • Downcomers on both ends of the boiler
  • Can accommodate selective catalytic reduction (SCR) and CO catalyst

Solutions:

  • Lower Fuel Cost
  • Lower Emissions
  • Steam Solutions

Applications:

  • Process Steam
  • Industrial Process
  • Building Heat
  • Hospital and Healthcare
  • Power and Utilities
  • Refineries and Petrochemical

Contact us for more details and a quote