10 mm & 15 mm Miniature Solenoid Valves
Featured Product from Clippard
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include highly-visible LED indicator light and manual override, quick response time, and multiple mounting and voltage options. For easy installation and versatility, select from five connector styles.
This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve.
More Featured Products