Manifold Mounted Multi Check Valves
Featured Product from Clippard
Clippard’s efficient R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octoport outlet design, maximized performance and more. Eight air passages extend longitudinally through the body surrounding the valve cavity integrated circuit.
The R-337 is a 3-way, spring return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a selector.
The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector.
All are housed in a valve body designed to mount and link together with a simple piping system that eases assembly and plumbing, resulting in reduced labor costs, errors in installation, and the potential for plumbing leakage.