New Pressure Diaphragm Regulators
Featured Product from Clippard
Cincinnati, Ohio--
When Clippard invented miniature regulators in 1962, the MAR Series became very
popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long
life. As regulator applications continue to increase, Clippard is meeting the demand with the newest
addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability
(±0.15 psi) while maintaining the same flow and performance characteristics as the MAR
regulators in a small, sleek package.
Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a
constant pressure output even when downstream conditions change, while non-relieving regulators
do not automatically compensate for changes in downstream flow or pressure. There is no vent to
atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream
event.
• Design for applications where zero air consumption is required (non-bleed)
• Special diaphragm seal provides excellent accuracy and repeatability
• Excellent corrosion resistance
• Relieving and non-relieving designs
• Manifold mount option
• Features non-rising internal adjustment
• ISO 9001:2008
For more information about these regulators or any of Clippard’s 5,000 other pneumatic: