Container lifting lugs model CLT
Featured Product from Columbus McKinnon Corporation
Camlok CLT Container lifting lugs
Lugs & C-Hooks
Container lifting lugs model CLT
Capacity 56000 kg
These container lifting lugs are supplied and used in a set of 4 pieces.
The CLT type are suitable for vertical lifting using the top location points and a lifting frame.
- Feautres & Benefits
Spring-loaded bolt to prevent accidental release - Mounted horizontally at the side of the container in either upper or lower holes
- Easy installation and removal – simply insert and turn to install
- Designed to eliminate the dangerous use of standard hooks
- Lugs cannot drop out when slings become slack
- Mounted vertically at the top of the container
- Easy installation and removal – simply insert and turn to install
- Designed to eliminate the dangerous use of standard hooks
- The set of (4) lugs has (2) right hand and (2) left hand units.
- For maximum capacity, use a lifting beam in conjunction with CLB lifting lugs
- Design factor 4:1
- Lugs lock into place by simply turning the lug 90°. This configuration allows for transportation via the use of a lifting frame in conjunction with cables, chains or slings.
Follow us on:
About Columbus McKinnon
With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide.
More Featured Products