Housed SMD Reed Switches from Comus Group
Featured Product from Comus International
Our finest quality switches are now available in a housed SMD type. We carry both, commerical and 100% ATE grade housed surface mount switches. The RI-02-90 series being commercial grade and the RI-60-90 series being ATE grade. Double-ended types are also available and may be actuated with an electromagnet, a permanent magnet or a combination of both.
Features
- Single-pole, single throw (SPST) type
- ATE Grade / Commerical Grade
- Normally Open
- Available in Axial or SMD Leads
Part Numbers
- RI-02-90 (SMD)
- RI-02-91 (SMD)
- RI-02-80 (Axial)
- RI-02-81 (Axial)
- RI-60-90 (SMD)
- RI-60-91 (SMD)
- RI-60-80 (Axial)
- RI-60-81 (Axial)
More Featured Products