Hevi-Bar Conductor Bar
Featured Product from Conductix-Wampfler
Conductix-Wampfler rugged "Hevi-Bar I" conductor bar system is well suited for heavy-duty and high-speed applications such as:
- Port container cranes
- Material handling cranes in mills and other tough environments
- Mining and Bulk Material Handling Equipment
- Amusement Park Rides, Trams, and People Movers
Hevi-Bar I is the standard bar for electrifying port container crane runways. The system is at work at dozens of ports world-wide! Hevi-Bar I:
- Is safe, dependable, and economical under the most strenuous conditions
- Features fully insulated components for indoor and outdoor use
- Has Long-wearing, corrosion resistant stainless steel contact surface; ideal for faster operating speeds
- Is strong and rigid; capable of withstanding high fault-force loading
Ampacity selections: 700 amps, 1000 amps, 1500 amps at 600 volts, 4160 volts, 7500 volts, or 13800 volts.
Maximum Speed: 1000 feet per minute
Options: Consult Factory
More Featured Products