Fuel Additives Case Study for CalorVal Analyzer
Featured Product from Control Instruments Corp.
A worldwide manufacturer of fuel additives that improve the refining process and boost the performance of gasoline and other fuels, needed to have a direct, real-time measurement of the LHV with either a Gas Chromatograph (GC) or a calorimeter and have the data available for the EPA audit. They no longer would accept a calculated BTU value. The customer desired a fast response time due to the nature of their batch processes and required a high range measurement for their heavy hydrocarbons.
The Solution
The Company chose to install a CalorVal BTU Analyzer on their flare header. The CalorVal is a rugged industrial design that completely burns the sample and therefore is a direct measure of Total Calorific Value. It provides an accurate and continuous measurement over the entire measurement range from 0 BTU/SCF up to the full scale of a variety of substances. It is designed for real-time readings with a less than 5 second response time. Although, the EPA did not specifically recommend Control Instruments' CalorVal BTU Analyzer, they did say that the CalorVal's readings would be acceptable in lieu of a GC or other calorimeter.
Download the full Fuel Additives case study.
Download the CalorVal BTU Analyzer brochure.
View infographic, "Did you know? FAQs about CalorVal Analyzers."
Visit our website to find out how we can help you select the safest, most efficient & economical system for your application.