DFT WLC Wafer Check Valve Mitigates Water Hammer
Featured Product from DFT Inc.
This DFT® Model WLC® Wafer Style Silent Check Valve is a lightweight, spring-assisted, center guided, non-slam check valve that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service.
Features:
• Wafer design with Center Guided/Dual Guided Stem
- 2" to 10"
- ASME 150/300 - MSS 126 Face-to-face
- ASME 600, 900, 1500 - API-594 Face-to-face
• Standard body material:
- A216 Grade WCB carbon steel
- A351 CF8M stainless steel
• Optional body materials:
Alloy 20, Hastelloy®, Inconel® 625, Duplex SS, Titanium
Contact DFT: dft@dft-valves.com or 610-363-8903
View our entire online catalog at www.dft-valves.com
About DFT Inc.
For more than 80 years, DFT has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems.
DFT® provides cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. To find out more about our full line of valve products, visit us online at www.dft-valves.com