DFT Severe Service Control Valve-Quick Change Trim
Featured Product from DFT Inc.
The DFT® HI-100® is a severe service control valve that can handle a wide variety of fluids, from gases and liquids to light slurries, as well as high pressures and a wide range of temperatures. Our unique straight-thru Venturi design performs in the harshest applications. A key feature of this valve is maintenance can be performed in-line without expensive tools using our quick-change trim. Watch our Video.
Designed for High Maintenance Environments
Refinery and chemical applications include:
Abrasive slurry control, amine service, butadiene service, pitch blending, sour water, and quench water control. The presence of a Bernoulli pressure differential through the valve prevents suspended particles from collecting in the valve body. This keeps the valve clean and free of material deposits. Any suspended particles flowing through the venturi concentrate in the center of the fluid stream to minimize the erosive action of the fluid on critical valve services.
Power plant applications include soot-blower, attemperator spray letdown, feedwater control, boiler feedwater recirculation, drum level control, turbine drain, wet steam, and high-pressure reduction.
The HI-100® features the control element, a spherical ball, contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat).
These features enable the valve to operate smoothly and efficiently at high or low temperatures, and/or in fluids carrying suspended particles such as slurries. The Quick Change Trim feature permits in-line replacement of the internal trim (ball, stem, cage, seats, seat retainer cartridge and wear bushings). Interchangeability of the upstream and downstream seats and wear bushings extend the life of the valve at no extra cost.
Key design features to remember:
- Straight-thru design
- 1/4" to 8" (End Connection to 16")
- High Flow Capacity
- ANSI 150 to 4500 and Special High Pressure
- Carbon Steel, Alloy Steel, Stainless and High Alloys
- Weld End, Flanged or Custom End Prep
- High & Low Temperatures:
-425ºF to 1500ºF - In-Line repair
- Quick Change Trim
- Top or Bottom Entry
- Low Operating Thrust
- Manual, Pneumatic, Electric and Hydraulic Actuation
Click here for additional product information including specifications, our data sheet, and access to our complete control valve catalog.
Additional Information:
DFT has created a video of the HI-100 design features and a quick guide to understanding the fluid conditions that will most heavily impact the control valve selection process. To see the eBook, please continue to our website.
About DFT:
DFT Inc. manufactures world-class, problem-solving, severe service control valves and in-line, axial flow, nozzle-style silent check valves. We design products using the latest CAD, FEA, and CFD design technology software and provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than 75 years DFT has solved check valve problems and Severe Service Control Valve problems, prevented check valve failure, water hammer.
Contact DFT by calling: Phone:(610) 363-8903 or Toll Free (800) 206-4013
Visit our website at dft-valves.com or email us directly at dft@dft-valves.com