Fish Spine Beads
Featured Product from Daburn Electronics & Cable
Description: Suitable for buss and heavy lines insulation. Beads follow bends and curves because of ball and socket style interlocks.
Made of Steatite.
Related Products:
Antenna Insulator - Glazed White porcelain.
#10-30 Steatite Cone Insulators
Steatite cone insulators have a smooth glaze white. They come complete with brass nickel plated screws and cushion washers. This series is RoHS compliant.
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting. This series is RoHS compliant.
Made of hi-tensile strength, low absorption ceramic, fully glazed with a corrugated surface which provides a longer leakage path. Mounting metal base is supplied.
#10-68 Antenna Strain Insulators
Porcelain glazed to prevent moisture absorption. All have long leakage path-small cross section strength under continuos tension.
#10-58 Porcelain Feed-Thru Insulators
Description: These are quality porcelain insulators with a smooth glaze on the exteriors. They come with heavy nickel plated brass hardware plus cushioning washers.
#10-73 Daburn Airplane Insulators
Suitable for mobile or aircraft or guy wire application. Compression type strain insulators. Nos. 10-73, 10-74 made of white glazed low absorption porcelain. No. 10-72 made of dry process porcelain.
#10-205 Steatite Feed-Thru Insulators
Feedthrus come thru with top and bottoms for chassis, panel, shields, rack mounting. No hardware included. Made of L5 glazed Steatite. This series is RoHS compliant.
Section are each 2 3/4" high glazed hi-vitrified porcelain . Comes with 2 additional bushings 1/4" and 1/2" long, permitting complete insulation of the threaded rod of any length in multiples of 1/4". Complete with brass nickel plated hardware.
Visit Daburn's on line store to purchase this product BUY NOW!