DAFLON Microminiature Teflon Hook-Up Wire
Featured Product from Daburn Electronics & Cable
DAFLON Microminiature Teflon hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of Teflon wire, while in a tiny package. The Daflon microminiature series of ultra thin walled Teflon insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components.
Description: Single conductor stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.
Operating Temperature: -90°C to +250°C.
Voltage Rating: 300V.
This series is RoHS compliant.
More Featured Products