Universal Input, Desk Top 310 Watts
Featured Product from Daburn Electronics & Cable
Polytrons' AC-DC Power Supply MUI310-24SP offers high efficiency in a desk top package, ideal for critical medical applications. Other features include Class I and Class II protection, short circuit and over temperature protection. Additional features include:
• Universal Input Range
• 4000Vac Input/Output
• 2 MOPP Isolation
• Class I and Class II Protection
• LED Indication
• Over Current Protection
• Short Circuit Protection
• Over Temperature Protection
• High Efficiency: 87.5% Minimum
• Desktop Package: 7.87” × 3.94” × 1.65”
• Safety meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1, and IEC60601-1 3rd edition
• Push release tab to ensure no unexpected or easy disconnection from the power cord
For More Information visit: