Announcements

Dickow Pump Company, Inc. has promoted these products / services:

Dickow Pump Company, Inc. - Heavy duty centrifugal pumps for natural gas

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries (read more)

Dickow Pump Company, Inc. - Heavy duty centrifugal pumps for petrochemicals

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries. (read more)

Dickow Pump Company, Inc. - Magnetic driven pumps for hot oil applications

The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps (read more)

Dickow Pump Company, Inc. - Pumps designed for hot oil applications

The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. (read more)

Dickow Pump Company, Inc. - Boiler feeding Centrifugal Pumps

HZ / HZA- pumps are suitable for handling almost all kinds of liquids which are free of abrasive solids and of suitable viscosity. (read more)

Dickow Pump Company, Inc. - Hot water circulation pumps for heating plants

DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 ºC (284 ºF). (read more)

Dickow Pump Company, Inc. - Self-priming horizontal side-channel pump

The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. (read more)

Dickow Pump Company, Inc. - Self-priming horizontal side-channel pump.

The side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are able to solve many pumping problems in the chemical and petrochemical process plants. (read more)

Dickow Pump Company, Inc. - Sealless Magnetic Driven Centrifugal Pumps

Magnetic driven KM-pumps are designed to improve plant and personnel safety. Especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. (read more)

Dickow Pump Company, Inc. - Submersible Long Shaft Centrifugal Pumps

The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® submersible pumps are suitable for handling almost all liquids which are used in above mentioned industries.
For example: acids, lyes, hydrocarbons, (read more)

Dickow Pump Company, Inc. - Municipal water supply pumps

HZ/HZA-pumps are applied in industrial and municipal water supply, for handling condensates boiler feed water, fuels and for various other applications. (read more)

Dickow Pump Company, Inc. - HOT OIL CIRCULATION PUMPS WITH MAGNETIC COUPLING

Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. (read more)

Dickow Pump Company, Inc. - THE DICKOW PUMP ADVANTAGE

Count on Dickow Pumps for quality, reliability and longevity in service for your toughest chemical processing environments because performance is everything. (read more)

Dickow Pump Company, Inc. - Why Use Dickow Magnet Drive Pumps?

Dickow Pump Company has produced pumps for over 100 years. Our pumps are working steadily and dependably in all corners of the globe. (read more)

Dickow Pump Company, Inc. - Specialized pumps for liquified gas applications

Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs. The HZSM-type is used in tank farms, for offloading rail cars and trucks, filling of storage tanks and other applications where priming of empty suction pipes is required. (read more)

Dickow Pump Company, Inc. - Seal-less Magnetic Coupled Centrifugal NMR Pumps

The Magnetic driven NMR pumps seal-less magnetic drive design improves plant and personal safety, especially when handling toxic, explosive, or other dangerous liquids. The containment shell replaces mechanical seals with external fluid reservoirs and necessary control equipment. The hermetically-sealed, leak-free design protects the environment. (read more)

Dickow Pump Company, Inc. - Pumps for liquified gas applications.

HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and allied industries and fulfill all environment protection rules. Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs (read more)

Dickow Pump Company, Inc. -  Multistage centrifugal pumps

HZ/HZA-pumps are applied in industrial and municipal water supply, for handling condensates boiler feed water, fuels and for various other applications. (read more)

Dickow Pump Company, Inc. - Hot Oil Circulation Pumps

The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. (read more)

Dickow Pump Company, Inc. - Side-channel pumps solve many pumping problems

Side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere (read more)

Dickow Pump Company, Inc. - SEALLESS MAGNETIC COUPLED CENTRIFUGAL PUMPS

Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive or other danderous liquids which react with the atmoshpere. (read more)

Dickow Pump Company, Inc. - Side-channel Pumps Type SCM

The SCM-pump is a heavy duty unit for handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. (read more)

Dickow Pump Company, Inc. - Sealless Multistage Centrifugal Pumps

Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs. (read more)

Dickow Pump Company, Inc. - Magnetic Driven Hot Oil Circulation Pumps

Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW (read more)

Dickow Pump Company, Inc. - Leakage free NMWR-pumps

Leakage free NMWR-pumps are designed for handling heat transfer fluids with temperatures up to 750 F without water cooling. Maximum capacity 4000 GPM with differential head 500 ft. (read more)

Dickow Pump Company, Inc. - Multi-Stage Centrifugal Pump

HZ/HZA-pumps are applied in industrial and municipal water supply, for handling condensates boiler feed water, fuels and for various other applications. (read more)

Dickow Pump Company, Inc. - Why Sealless?

The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. (read more)

Dickow Pump Company, Inc. - Heavy duty centrifugal pumps

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. (read more)

Dickow Pump Company, Inc. - Heavy duty centrifugal pumps for petroleum

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries (read more)