Low Voltage Magnetic Dimmable LED Transformer
Featured Product from Dongguan Yili Electronics Co., Ltd.
Magnetic dimmable lighting drivers and transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have been tested with our LED drivers in the laboratory.
- Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation
- Protection: Equipped with circuit breakers to protect both the driver and the LED load
- Dimming: Compatible with many MLV dimmers, on/off switches
- Housing: Black powder-coated metal NEMA 3R Enclosure, with mounting tab at the top
- Certification: ETL and CSA Listed
- Warranty: 5-year warranty
- Working environment: dry and wet locations
- Transformer: encapsulated EI core or toroidal core
- Coil former: double section bobbin
- Class 2 options available, single and multi circuits output available
- Input: 120 V AC, 277 V AC also available
- Output: 12/13/14/15/18/20/22/24 V AC/V DC
- Wattages: 20 W, 30 W, 40 W, 50 W, 60 W, 75 W, 96 W, 100 W, 150 W, 200 W, 250 W, 300 W
- Average Efficiency: 80%-90%
- Power Factor: 0.9
- Thermal Class: Class B 130
- Operatiing Temp.: 20 to 70
More Featured Products