Threaded Hub Transformer 20VA to 500VA 120V 230V
Featured Product from Dongguan Yili Electronics Co., Ltd.
Ranging from 20VA to 500VA, threaded hub transformers could be threaded mounted, foot mounted, and chassis mounted. Double-section bobbin construction provides for high isolation. Available with single or dual threaded hubs.
Features:
- Core Type: EI Laminated Core
- Input Voltage: 480/277/240/120/208/347/375VAC
- Output Voltage: 12/24VAC
- Power Rating: 20VA to 500VA
- Mounting: Threaded mounted, foot mounted, chassis mounted
- Insulation System: Class B 130?
More Featured Products