Electrically Actuated Stainless Steel Valves

Featured Product from DynaQuip Controls

More Info Email Supplier Request a Quote

The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Features Include:

NPT Female Threaded Ends
Stainless Steel (CF8M) Construction
RTFE Seats, PTFE/Viton Stem Seals
Bottom Loaded Stem
ISO 5211 Direct Mounting
Full Port