High-cycling pneumatically actuated SS valves
Featured Product from DynaQuip Controls
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series)
The PYSA DynaMatic Series of high-cycling pneumatically actuated stainless steel valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip's pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns.
These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
Electric actuators and valve automation designs lead our drive as we focus on the products of tomorrow.
Now entering our seventh decade, DynaQuip Controls Corporation continues its long-standing commitment to designing and manufacturing superior products and providing outstanding personal service. We continue to focus design and development in the area of innovative valve automation and control products that meet or exceed the most demanding needs and expectations of our valued industrial, commercial and residential customers worldwide. Our product lines and design expertise include electric actuators, electronic actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. With our vision and goals focused on the development of quality ideas and innovative control products, and backed by our caring and personalized DynaQuip service, we are honored to serve the needs of our customers and end users in the manufacturing, oil and gas transmission, food and beverage, fluid power, OEM, semiconductor, light industrial, residential, and commercial markets. Never losing sight of the need for safety, energy conservation, environmental protection and personal service, we promise to provide for and protect what came before us and what must remain after us. At DynaQuip we look forward to serving you and we believe that... You simply get more when you choose DynaQuip.