Leak Stop+

Featured Product from DynaQuip Controls

More Info Email Supplier Request a Quote

Leak Stop+ detects plumbing leaks at a single location, sounds an audible alarm, and automatically shuts off the water supply. The addition of an RJ45 Jack makes Leak Stop+ capable of integrating with WaterCop SmartConnect to receive mobile alerts to a smartphone or tablet. It is also capable of integrating with home security or automation systems to provide noti?cations when the shut-off system has been activated. They are ideal solutions for water heaters, recirculation pumps and softeners which become
particularly vulnerable to leaks as they age.

Leak Stop+ is easy to use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop+ system is designed for plumbing supply line installation "upstream" of the appliance or desired monitoring area. The valve can be controlled independently of water leaks by pushing the open/close soft touch buttons on front of the actuator. Made in the USA.