Pneumatic Wash-down Stainless Steel Actuator

Featured Product from DynaQuip Controls

More Info Email Supplier Request a Quote

The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design for compact construction, symmetric mounting position, high-cycle life and fast operation. Available in Double Acting or Spring Return (fail-open or fail-closed).

  • ASTM303 stainless steel with electro-polish finish
  • Dual piston rack and pinion design for compact construction, symmetric mounting position, high-cycle life, and fast operation.
  • Stainless steel fasteners for long-term corrosion resistance
  • ISO 5211 direct mounting, DIN 3337
  • NAMUR standard for mounting solenoids, limit switches and other accessories
  • Multiple bearings and guides on rack and pistons, low friction, high cycle life, and prevent shaft blowout.
  • The two independent external travel stop adjustment bolts can adjust +5° at both open and close directions.