- Trained on our vast library of engineering resources.

Conventional and regenerative power supply

Featured Product from EA Elektro-Automatik Inc.

More Info Email Supplier Request a Quote

What could more than 96% energy recovery do for you?
Less noise? Less energy costs? Quick ROI? Help your company meet its sustainability goals? Take a new look at EA Elektro-Automatik's regenerative power supplies, including the EA-PSB 10000.

EA Bidirectional DC Programmable Power Supplies
Conventional and regenerative power supply
The Bidirectional DC power supply with integrated, regenerative electronic load series EA-PSB 10000 provides 15kW in 3U or 30kW in 4U chassis with up to 2000 VDC. This series easily parallels supplies for almost 1.92MW of power. All EA Elektro-Automatik DC power supplies and loads feature true autoranging and thus over additional operating ranges.
The lower the test voltage, the higher currents are possible. Likewise, higher voltages are available for lower currents. This means that a much wider range of test routines can be covered with a bidirectional DC power supply.

The PSB series of bidirectional DC power supply features 5″ TFT touch panel display for intuitive control, setup and programming. The intelligent interface allows you to configure and test quickly without the need for extensive manual review.

EA bidirectional dc power supplies come standard with an arbitrary waveform function generator, swappable digital interface control and built-in test routines for battery test, photovoltaic simulation and MPP tracking, to name a few.

Follow us on:

 

Watch>>EA Elektro-Automatik

Power Electronics “made in Germany
EA Elektro-Automatik GmbH & Co. KG is Germany’s leading manufacturer of laboratory power supply, high-performance power supplies and electronic loads. In 1974 Helmut Nolden founded the company with the vision to develop highly qualified power supply systems for all applications.