Pressure Testing: Hydrostatic, Burst, Gas, & more
Service Detail from E-Labs, Inc.
At E-Labs, our facilities can accommodate large tanks, and rigorous field test conditions can be simulated. Our controlled lab environment allows us to test and measure volumetric expansion in a cylinder while providing positive quality assurance.
Hydrostatic Burst Pressure Testing
Gaseous Proof Pressure Testing
Reliability / Life / Fatigue Testing
Proof Pressure Cycling
Coatings / Corrosion Prevention Testing
All metal, plastic, and composite parts intended to contain liquids or gases under pressure are required to undergo stringent pressure testing procedures to meet qualification standards.
E-Labs can meet your needs for pressure testing using a multitude of different gases over an extended range of pressures.
Burst Pressure, Hydrostatic, 30,000 psig
Knowing the pressure carrying capacity of a tank is necessary to ensure short and long term product performance. A Burst Pressure Test shows a real-time curve of increasing pressure until the cylinder sustains permanent deformation and ultimately fails. By establishing how the tank fails, the test allows for an estimation of product life expectancy and safety. At E-Labs, Inc. we are capable of performing Hydrostatic Burst Pressure testing up to 30,000 psig.
Proof Pressure, Gaseous, 12,000 psig
Reliability/Life/Fatigue Testing
During fatigue testing a product is subjected to repeated load cycles in order to understand how it will perform under similar conditions in actual use. Testing may include any of the following: low & high cycle fatigue, durability, life prediction methodology, mechanical fatigue, tensile strength, strain gage, multi axial fatigue, experimental mechanics, stress measurement & analysis. At E-Labs Inc. our fatigue testing facilities are designed to service the needs of multiple industries including aerospace, automotive, and industrial industries.
Proof Pressure Cycling
Proof Pressure Cycling consists of generating stresses that increase to the required value (usually 1.5 times the maximum expected operating pressure), holding for a determined amount of time without pressure loss, inspecting the component, then releasing the pressure and re-inspecting. This helps in determining product susceptibility to fatigue failure.
Coatings/Corrosion Prevention Test and Evaluation
Components that do not have proper coatings or corrosion resistance will ultimately fall short of their expected design life. At E-Labs, Inc. we design and implement highly accelerated corrosion test programs for determining corrosion resistance. We also perform fundamental corrosion evaluation including failure analysis, corrosion performance, corrosion prevention and control, and environmental effects. Testing can range from cabinet testing, immersion, and high pressure/ high temperature tests to electrochemical tests.