Ergo Work Positioners from Econo Lift
Featured Product from Econo Lift Limited
Econo LIft Limited - Ergo Work Positioners for 1,000/2,000/3,000 pounds. Includes large 8" front wheels and casters along with a velocity fuse on each cylinder and a floor lock.
Lift Height
• 36” / 48” / 60”
Lowered Height
• 2” & 3 1/4” (see specs)
Safety
• Velocity fuse on each cylinder
• Floor lock
Power Supplies
D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard)
A/C 110 volt Hand held pendant (optional)
Options
• Different straddle leg sizes
• Different fork width
and lengths
• D/C battery powered with hand held pendant
- Slip-on platforms
Contact us today for more details and a quote
More Featured Products