Announcements
For 30+ years, Econo Lift Limited has been a leading manufacturer of Ergonomic Material Handling Equipment by providing a wide variety of standard and custom designed products that can: LIFT, TILT, ROTATE, PUSH, PULL and DUMP.
In 1985, Econo Lift began producing ergonomic equipment. The main emphasis of the company was to provide a cost effective solution to customer...
(read more)Watch Econo Lifts EHLD high-level dumpers at work. Guided by high-capacity roller bearings, raised with a hydraulic cylinder. Capacities up to 6000 pounds and customized hopper sizes.
(read more)Dumpers and Upenders are ideal for safely and quickly unload bulk bins, drums or palletizing, and can be stopped at any point in the cycle ensuring a controlled flow of materials to prevent damage. Prevents back strain and increases productivity.
Here is a great example - a group of dumpers being used at a courier distribution center to drop product onto a belt conveyor...
(read more)Used for service from lower level/basement loads. For example: freight, stock, refuse. In general used as a service elevator for moving freight, stock and dumpsters to grade level. This lift can be used as a freight elevator to lower material below grade. The unit is hydraulic powered with safety velocity fuses on all cylinders. It also comes with options. As with all our equipment it ca...
(read more)Galvanized stationary tote box tilter for cleaning food product containers. The unit includes safety locking pins and a complete washdown power pack and control. Completely galvanized for use in the food industry.
(read more)Econo Lift’s Heavy Duty 20,000 lbs. Lift surface is hot dip galvanized, platform size 36”w x 197” l. This is custom designed and can be made in any size.
(read more)Match the type of machinery best suited to your project. Providing customized ergonomic equipment at standard prices, we'll work with you to find a solution to the application at an affordable price.
(read more)Used for the assembly of large commercial-style refrigerators. The unit has multi-tilt functions allowing users to access several sides. The lift tilts product 0-90 degrees with ease....read more.
(read more)This manual attempts to provide all of the information necessary
for safe and proper installation, operation and maintenance of
ECONO LIFT TILTERS.
The TILTER has a name plate, which provides the load capacity,
serial number and date of manufacturing. Please refer to these
numbers when ordering parts or requesting information.
Steve Fox, Econo Lift’s Operations and Sales Manager, Has proven to be as integral part of the company’s performance and growth. During his 25 years, Steve’s dedication, leadership and hard work ethic, have contributed to Econo Lift’s industry leading success. We thank Steve for his contribution and look forward to his continued leadership in the company.
(read more)Econo Lift’s line of Heavy Duty Lift Tables are designed to raise and lower larger, heavier loads through relatively small distances. A recommended way to help reduce incidents of musculoskeletal disorders by correctly re-positioning work at a suitable height for operators.
Please email or call us for further information at sales@econolift.net or call us at 1-800-387-8173 as...
(read more)Econo Lift”s Stationary High Level Dumper is customized for your required height. Ideal to be used with containers full of parts or bags of plastic pellets that need to be emptied.
Please email or call us for further information at sales@econolift.net or call us at 1-800-387-8173 ask for sales.
(read more)Stationary High Level Dumper fully extended
Econo Lift”s Stationary High Level Dumper is customized for your required height. Ideal to be used with containers full of parts or bags of plastic pellets that need to be emptied.
Please email or call us for further information at sales@econolift.net or call us at 1-800-387-8173 ask for sales.
(read more)Options
• Different platform sizes
• Bellow safety skirting / safety touch bars / beveled edge
• Limit switches / photo eyes
• Eye bolts - for moving lifts easily
• Semi-portable c/w dolly handle
Options
• Increase/decrease: platform,diameter of backplate, dump height, tilt angle
• Chute attachments
• Fixed retaining bars
• Stainless Steel
• Galvanized
• "Steel-it" epoxy finish paint
• Limit switches
• "V" groove back plate
Econo Lift : Large Capacity Material Handing Carousels for 2,000/4,000/6,000 lbs
(read more)Econo Lift portable Tote Box Tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker's back. It makes parts easily reachable, prevents back strain, and increases productivity.
(read more)Econo Lift Lift/Tilt Tables feature bronze self-lubricating bushings and and an 8" high front retaining lip.
(read more)Econo Lift - Stationary Upenders for 1,000; 2,000; 4,000 and 6,000 pounds
(read more)The Ergo-Self Leveler Table from Econo Lift comes has a capacity of 450 to 4,500 pounds. It also comes with an air pressure gauge, quick disconnect and manual bleed off valve.
(read more)The High Level Dumper from Econo Lift is designed to maximize dump height and minimize overall swing radius in confined areas.
(read more)Econo Lift Self-Propelled Lift Tables feature heavy duty cylinders with chrome-plated rams and polyurethane seals.
(read more)Econo Lift Limited Lift &Tilt Tables feature bronze self-lubricating bushings and and an 8" high front retaining lip.
(read more)Econo Lift Portable Straddle Tilters makes parts easily reachable and helps to prevent back strain and increase productivity.
(read more)Econo Lift Limited - Mechanical Gravity Tilters for 1,000/2,000 and 4,000 pounds.
(read more)32” wide x 48” long to 56” wide x 72” long
The Ergo-Self Leveler Table from Econo Lift comes has a capacity of 450 to 4,500 pounds. It also comes with an air pressure gauge, quick disconnect and manual bleed off valve.
(read more)Econo Lift Limited - Ergonomic Solutions - Turntables for 2,000; 4,000 and 6,000 pounds
(read more)Stationary Dumpers
1,000/2,000/4,000/6,000 pounds
(read more)The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back.
(read more)Econo Lift Limited is the industry leader in ergonomic material handling equipment.
(read more)Econo Lift Limited is your industry leader in ergonomic material handling equipment.
(read more)• Ideal for loading and unloading skids and work to an ergonomic height
• Available in foot pump and battery models
• Foot pump to lift manual units with a hand release
• Heavy duty steel frame and forks to handle loads with ease
options
• Oversized platforms
• Beveled edges for pit mounting
• Eye-bolts for pit mounting
• Rotating tops
- spring detents
- manual detents
• Roller conveyor,
Ball transfer tops
• Bellow safety skirting
• Semi-portable
• Portable
Double Scissor Lift Tables are available in platform sizes from 24" wide x 36" long to 72" wide x 72" long.
(read more)Econo Lift Limited - Drive-On Lift Tables have a capacity of 1,000; 2,000; and 4,000 pounds. They come with self lubricating bronze bushing in all pivots poins, a torsion stabilizing bar, sealed bearings and hold down tabs.
(read more)Econo LIft Limited - Ergo Work Positioners for 1,000/2,000/3,000 pounds. Includes large 8" front wheels and casters along with a velocity fuse on each cylinder and a floor lock.
(read more)