Radar sensors for multiple applications
Featured Product from Endress + Hauser – Sensors & Components
The USR30 radar sensor is the smallest version of our new radar sensors for customer-specific applications. It offers the complete functionality of the radar module UTR30, however, without a housing and without a specified, ready-made electrical connection. The output signal is digital (UART) and could be adapted for the use in the target application.
The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering facts where previously only assumptions were possible.
If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an email to sensors-components.pcm@endress.com
More Featured Products