USD70 DIFFERENTIAL PRESSURE SENSOR
Featured Product from Endress + Hauser – Sensors & Components
The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level, volume or mass measurement in liquids, differential pressure monitoring, e.g. of filters and pumps as well as flow measurement (volume or mass flow).
- Silicon differential pressure sensor
- Measuring range 10mbar / 30mbar
- Uncompensated bridge output signal (mV/V)
- High accuracy
- Repeatable and long-term stable
- High overload resistance of 160/420*bar (one side) / 240/630bar* (both sides)
- 316L version
- Different membrane materials and filling oils available
Specifications
Product Category
Pressure Sensors, Differential Pressure
Device Category
Sensor
Sensor Technology
Strain Gauge
Measurement Type
Differential
Signal Output
Analog Voltage
Operating Temperature
-40 to 185 F (-40 to 85 C)
If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an Email to sensors-components.pcm@endress.com