TECAPEEK IM CF30 black
Featured Product from Ensinger, Inc.
This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm.
More Featured Products