Controller enables digital output of 1?m resolutio

Featured Product from Exsenco, LLC

More Info Email Supplier Request a Quote

High accuracy digital output (Parallel, SSI, A/B pulse)

GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets are possible. It has toggle switches on front face for zero/gain adjustment, mounting with DIN rail. With the captive software (GPM), zero and gain adjustment is possible at user side.

Learn More

Download Full Spec Sheet