Announcements
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are “Displacement Transducers” employing magnetostrictive phenomena, especially the Wiedemann effect. An ult...
(read more)The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination cha...
(read more)GYHTR Probe - High Ambient Temperature (120˚C), High Accuracy Type (detachable probe element)
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperat...
(read more)IMPAK-02 Shock Data Logger Using acceleration sensor (electrostatic capacitive type), IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from 1 second to 60 minutes) beforehand, IMPAK-02 observes the given shock continuously and records the maximum shock, which exc...
(read more)This module is GY sensor conditioning module for IRD series. 1 axis and 2 axes types are available. The digital position data can be transferred to various fieldbus network (CC-Link, PROFIBUS, EtherNet/IP, EtherCAT) by connecting IRDM (master module).
(read more)Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatica...
(read more)IRDM + IRDS-SV servo controller Industrial network type (command: analogue or pulse)
- Adopting Simple Adaptive Control theory
- High speed servo calculation cycle : 5kHz
- Several kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor...
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination cha...
(read more)GY Series are highly accurate linear displacement transducers with a positional accuracy of up to 1μm used for displacement and level measurements in a variety of operating conditions.
(read more)Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal.
- Robust: The sensor is simple structure constructed by...
I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a “set and forget” equipment for your industry. Also the I-SAC series come with many configurable options that you can avail to make this product s...
(read more)GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC-S1, you can adjust zero and full points. With the captive software (GPM), zero and gain adjustment is...
(read more)Direct Acting High-Speed Servo Valve
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec from 0 to...
(read more)This unit is the converter for GY probe, which can be built into PLC MELSEC-Q (Mitsubishi). One unit can be associated with 1 probe (1 axis) or 2 probes (2 axes) and stores digital position data (Binary code). The CPU unit can read the data through the buffer memory.
Learn More
(read more)DP-50-D LED Display - Digital Panel Meter The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analog output probes (GYSE, GYcAT, GYLT) or analog controller for application...
(read more)The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination cha...
(read more)Proportional Solenoid Valve Digital Amplifier
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel.
Features
(VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value...
High accuracy digital output (Parallel, SSI, A/B pulse)
GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets...
(read more)Every product is custom tailored to your specific needs. Get in touch, let us know how we can help.
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumptio...
(read more)Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec fr...
(read more)GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments.
Learn More
(read more)DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption.
The DASV is equipped with a powerful, specially designed magnetic array to create thrust. A voice coil of tandem differential configuration is inserted in the annular space of the mag...
(read more)Direct Acting High-Speed Servo Valve
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-spe...
Direct Acting High-Speed Servo Valve
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec f...
(read more)High Accuracy Linear Gauge
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse outp...
The GKS-01 is a digital controller with 6 digit LED display, which
can be directly connected to GY probes (GYcRS, GYMR5, GYFRS,
GYKM-RS).
GY Series are high quality, highly accurate and, non-contact displacement/level transducers made in Japan by SANTEST and employ magnetostrictive phenomena called the Wiedemann effect.
(read more)Exsenco, SANTEST I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a "set and forget" equipment for your industry.
(read more)VAC
Proportional Solenoid Valve Digital Amplifier
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel.
Features
- (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adj...
Electromagnetic Induction Type Rotary Resolver
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital sig...
High accuracy absolute transducer with effective stroke: 15-7500mm
(read more)ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.
(read more)DASV is the fastest servo valve available on the market. This unique high-speed valve is designed to serve hydraulic and pneumatic applications with high precision and extremely low power consumption.
(read more)ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.
(read more)VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel.
Do you have any trouble in setting up Null, Gain and current output value of a proportional solenoid valve? Proportional Solenoid Valve Digital Amp VAC series VAC series - Adjusting trimmers by a small screw driver takes time?
(read more)SANTEST, Electromagnetic Induction Type Rotary Resolver
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital...
EXSENCO, LLC., offering consultancy in the general area of control systems engineering, is the U.S. national managing company for SANTEST, Co. Ltd. from Osaka Japan. At EXSENCO, our goal is to provide our clients with technology that adapts itself to changes in the workplace rather than workplace adapting to changes in technology.
(read more)This is high ambient temperature probe (rod parts only) of Heavy Duty version. Employing selected materials and electronics, this option works in ambient temperature up to 200°C (rod parts only). (Please consult us in case of more than 200°C.)
(read more)I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a "set and forget" equipment for your industry.
(read more)The GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type.
(read more)The GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena.
(read more)GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The setting is possible according to the sensor, and it has the upper/lower detecting function
(read more)CS model is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller.
(read more)MELSEC-Q Built-in unit (JCC products).
This unit can be built into PLC MELSEC-Q (Mitsubishi) and stores digital position data (Binary code). The CPU unit can read the data through the buffer memory. One unit can be associated with 1 probe (1 axis) or 2 probes (2 axes).
(read more)Low cost, all-in-one, direct analogue output (4-20mA or 0-10V). Absolute, non-contacting transducer. Improved non-linearity, improved S/N ratio, reduced power consumption. Easy to connect (screw type).
(read more)SMR series are the linear encoders using GMR (Giant Magneto Resistor) element. The sensor outputs A/B incremental signal according to relative movement between sensor and ferromagnetic scale of having 2mm pitch serration.
(read more)