XPedite7683 single board computer
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
XPedite7683
Intel® Xeon® D-1500 Processor-Based 3U VPX Module with 32 GB of DDR4, XMC Support, and SecureCOTS™
The XPedite7683 is a secure, high-performance, 3U OpenVPX™, single board computer based on the Intel® Xeon® D-1500 family of processors.
Providing up to 16 Xeon®-class cores, up to 32 GB of DDR4 ECC SDRAM, and XMC support, the XPedite7683 is an optimal choice for computationally heavy applications requiring maximum data and information protection.
he XPedite7683 is a secure, high-performance, 3U OpenVPX™, single board computer based on the Intel® Xeon® D-1500 family of processors. Providing up to 16 Xeon®-class cores, up to 32 GB of DDR4 ECC SDRAM, and XMC support, the XPedite7683 is an optimal choice for computationally heavy applications requiring maximum data and information protection.
The XPedite7683 integrates SecureCOTS™ technology with a Microsemi SmartFusion®2 security SoC for hosting custom functions to protect data from being modified or observed, and provides an ideal solution when stringent security capabilities are required. The Microsemi SmartFusion®2 can control, intercept, and monitor the Xeon® D subsystem, implement penalties, and interface to the system through GPIO directly connected to the VPX backplane. Circuit board enhancements and optimized Two-Level Maintenance (2LM) metalwork provide additional protection to the physical hardware.
The XPedite7683 maximizes network performance with two 10 Gigabit Ethernet interfaces and two Gigabit Ethernet interfaces. It accommodates up to 32 GB of DDR4 ECC SDRAM in two channels and up to 128 GB of onboard SATA NAND flash in addition to numerous I/O ports, including USB, SATA, and RS-232/422/485 through the backplane connectors. The XPedite7683 provides additional expansion capabilities with an integrated XMC site, which includes a x8 PCIe connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors.
Wind River VxWorks and X-ES Enterprise Linux Support Packages (XEL) are available. The XPedite7683 uses coreboot, powered by Intel®’s Firmware Support Package (FSP), to provide fast boot times and significantly simplify code traceability over legacy BIOS implementations.
Follow us on:
Extreme Engineering Solutions (X-ES)
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.