Miniature Proximity Sensors with Extended Sensing
Featured Product from Fargo Controls, Inc.
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications where other inductive sensors will not work. These small inductive sensors are available in 3mm, 4mm & 5mm diameter stainless steel housings. Despite their space saving size, they still have short circuit protection and a LED indicator
Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the change its output state.
Fargo Controls Inc. has provided effective and reliable solutions to the industrial controls market since 1983. Our success is based on dedication to quality and commitment to customer satisfaction!