Proximity Sensors...Diffused Photoelectric
Featured Product from Fargo Controls, Inc.
Photoelectric Sensor - Small Size Diffused
Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased operating range to 50 cm, 19.69" over our standard models. These new versions are coming in a rectangular plastic housing, have a sensitivity adjustment, and both normally open (light on) and normally closed (dark on) outputs.
Diffused Photoelectric sensors use the light reflected directly off an object for detection. They do not require reflectors or separate emitters. Typical applications include the control, detection, position, inspection and automation of machine tools, manufacturing systems and can be used in the following machinery: packaging, production, printing, plastic molding, & metal working, etc.
Click here for more Product information: http://www.fargocontrols.com/V_photoelectric_sensors.html
Fargo Controls Inc. has provided effective and reliable solutions to the industrial controls market since 1983. Our success is based on dedication to quality and commitment to customer satisfaction!