Announcements
One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers
(read more)Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations.
(read more)Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and fire applications.
(read more)One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers
(read more)Federal Signal’s Global Series® LED Beacons feature a long-life LED with the ability to select one of 8 flash patterns (user-configurable) and offers two lens options (low or high-profile) within a GRP (Glass Reinforced Polyester) housing, designed to serve the demanding needs of offshore marine and land-based industrial applications.
(read more)Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and
FB2LEDX-CN models are now available in Magenta.
These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces.
(read more)Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations.
(read more)Federal Signal’s intercoms feature wall-mount, two-way, desktop, safe area, and hazardous environment intercoms.
(read more)These high-powered amplifiers are a key component in a high performance industrial public address system.
(read more)