Announcements

Federal Signal Corporation - Industrial Signaling and Systems has promoted these products / services:

Federal Signal Corporation - Industrial Signaling and Systems - Simplify specifying hazardous signals globally

One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)

Available in 24VDC, 120VAC, 240VAC

Visual signals include Strobe and LED

Audible signals include Sounders, Amplified Speakers, and Loudspeakers (read more)

Federal Signal Corporation - Industrial Signaling and Systems - Are duty cycles burning out your audible horns?

Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. (read more)

Federal Signal Corporation - Industrial Signaling and Systems - Flameproof & Hazardous Location Call Points

Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and fire applications. (read more)

Federal Signal Corporation - Industrial Signaling and Systems - Simplify hazardous signal specification globally

One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)

Available in 24VDC, 120VAC, 240VAC

Visual signals include Strobe and LED

Audible signals include Sounders, Amplified Speakers, and Loudspeakers (read more)

Federal Signal Corporation - Industrial Signaling and Systems - G-LED Global Series® Hazardous Location LED Signal

Federal Signal’s Global Series® LED Beacons feature a long-life LED with the ability to select one of 8 flash patterns (user-configurable) and offers two lens options (low or high-profile) within a GRP (Glass Reinforced Polyester) housing, designed to serve the demanding needs of offshore marine and land-based industrial applications. (read more)

Federal Signal Corporation - Industrial Signaling and Systems - FB2LED Family Now Available in Magenta

Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and
FB2LEDX-CN models are now available in Magenta.

These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces. (read more)

Federal Signal Corporation - Industrial Signaling and Systems - 450E Vibratone® Electronic Horn

Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. (read more)

Federal Signal Corporation - Industrial Signaling and Systems - Intercom Devices, Speakers, and Accesories

Federal Signal’s intercoms feature wall-mount, two-way, desktop, safe area, and hazardous environment intercoms. (read more)

Federal Signal Corporation - Industrial Signaling and Systems - PA Amplifiers

These high-powered amplifiers are a key component in a high performance industrial public address system. (read more)