FB2LED Family Now Available in Magenta
Featured Product from Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and FB2LEDX-CN models are now available in Magenta. These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces.
Units come pre-programmed to 60 FPM with the option to change flash patterns using Federal Signal’s Power Select™ technology. This feature allows users to switch between flash patterns without the need to open the device, simply by following a sequence of applying power.
The housings are specifically designed to withstand corrosion, vibration, and water and dust-ingress in challenging environments such as industrial warning, process control, status indication, and food processing. Safe area models are compliant with general UL signaling requirements, while hazardous location models meet UL division or zone ratings for the most demanding environments and include an added stainless steel wire guard for enhanced protection.
Features:
• Available in 12-24 VDC or 120-240 VAC
• Available in Amber, Blue, Clear, Green, Magenta, and Red
• 50,000-hour LED
• Indoor or outdoor use
• Patented Power Select™ technology allows users to change flash patterns without opening the device
Area Classifications:
• FB2LED: Safe area, UL and cUL Listed, Type 4X, IP66 enclosure, IP69K compliant
• FB2LEDX: Hazardous location, UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III, Type 4X, IP66 enclosure, IP69K compliant
• FB2LEDX-CN: Hazardous location, UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc, Type 4X, IP66 enclosure, IP69K compliant