1.9mm Ultra Thin USB Video Borescope MICRON
Featured Product from Fiberscope.net by MEDIT
Product Highlights:
- Outer Diameter: 1.90mm (0.0748”)
- Working Length: 2000mm (6.56 ft.)
- 160K CIS CMOS Sensor
- ETFE Coated Flexible Insertion Tube
- 90° Field of View (FOV)
- 0° Direction of View (DOV)
- 3mm – 50mm (0.12” – 2”) Focal Range
- Effective Pixels: 400 x 400 (160,000)
- USB Interface Between Camera Control Unit and a Computer
- Frame Rate: 30 fps
What’s Included
CIS Module unit, Interface Board (Camera Control Unit).
More Featured Products