Custom Single Layer Flexible Circuit Heaters

Featured Product from Flexible Circuit Technologies, Inc.

More Info Email Supplier Request a Quote

Flexible heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are selected to provide the desired resistance value based on the supply voltage.

Applications

  • Medical diagnostic equipment
  • Disk drive heaters
  • Electronic equipment
  • Automotive

Capabilities

  • Multiple foil alloys to choose from to provide a large range of custom resistance values.
  • Custom heater element layout services to provide heater resistance that will provide the desired power output based on voltage input.
  • Assembly capabilities to add thermistors, connectors, lead wires, potting, etc.
  • A wide variety of pressure sensitive adhesive backings to choose from
  • Custom mounting of heaters to heat sinks
  • Fabrication of customer specified heat sinks